NIC Components Corp. Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F68R1TRF

Description
RES, 68R1, 1%, 0.063W, 0402, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 68R1, 1%, 0.063W, 0402, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0196
Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0196
RES, 68R1, 1%, 0.063W, 0402, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 68R1, 1%, 0.063W, 0402, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7887
Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7887
RES, 68R1, 1%, 0.063W, 0402, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 68R1, 1%, 0.063W, 0402, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0196
Product Name Res, 68R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details