NIC Components Corp. Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6040TRF

Description
RES, 604R, 1%, 0.063W, 0402, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 604R, 1%, 0.063W, 0402, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7851
Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7851
RES, 604R, 1%, 0.063W, 0402, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 604R, 1%, 0.063W, 0402, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0176
Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0176
RES, 604R, 1%, 0.063W, 0402, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 604R, 1%, 0.063W, 0402, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7851
Product Name Res, 604R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details