NIC Components Corp. Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F5233TRF

Description
RES, 523K, 1%, 0.063W, 0402, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 523K, 1%, 0.063W, 0402, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2837
Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2837
RES, 523K, 1%, 0.063W, 0402, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 523K, 1%, 0.063W, 0402, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7803
Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7803
RES, 523K, 1%, 0.063W, 0402, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 523K, 1%, 0.063W, 0402, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2837
Product Name Res, 523K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers