NIC Components Corp. Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F4122TRF

Description
RES, 41K2, 1%, 0.063W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 1%, 0.063W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0104
Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0104
RES, 41K2, 1%, 0.063W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 41K2, 1%, 0.063W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7713
Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7713
RES, 41K2, 1%, 0.063W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 41K2, 1%, 0.063W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0402 41.2K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R - 10881-NRC04F4122TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 41.2K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R
10881-NRC04F4122TRF
Res Thick Film 0402 41.2K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R 10881-NRC04F4122TRF
Res Thick Film 0402 41.2K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R

Res Thick Film 0402 41.2K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 08AH0104 10881-NRC04F4122TRF
Product Name Res, 41K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components Res Thick Film 0402 41.2K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 41200 ohms 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details