NIC Components Corp. Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3923TRF

Description
RES, 392K, 1%, 0.063W, 0402, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 392K, 1%, 0.063W, 0402, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7690
Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7690
RES, 392K, 1%, 0.063W, 0402, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 392K, 1%, 0.063W, 0402, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0090
Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0090
RES, 392K, 1%, 0.063W, 0402, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 392K, 1%, 0.063W, 0402, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7690
Product Name Res, 392K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details