NIC Components Corp. Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F37R4TRF

Description
RES, 37R4, 1%, 0.063W, 0402, THICK FILM; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 37R4, 1%, 0.063W, 0402, THICK FILM; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7668
Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7668
RES, 37R4, 1%, 0.063W, 0402, THICK FILM; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 37R4, 1%, 0.063W, 0402, THICK FILM; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2772
Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2772
RES, 37R4, 1%, 0.063W, 0402, THICK FILM; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 37R4, 1%, 0.063W, 0402, THICK FILM; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7668
Product Name Res, 37R4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details