NIC Components Corp. Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3481TRF

Description
RES, 3K48, 1%, 0.063W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 1%, 0.063W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7646
Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7646
RES, 3K48, 1%, 0.063W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K48, 1%, 0.063W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2759
Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2759
RES, 3K48, 1%, 0.063W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K48, 1%, 0.063W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7646
Product Name Res, 3K48, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details