NIC Components Corp. Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3322TRF

Description
RES, 33K2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7635
Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7635
RES, 33K2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33K2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2755
Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2755
RES, 33K2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33K2, 1%, 0.063W, 0402, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7635
Product Name Res, 33K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers