NIC Components Corp. Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F31R6TRF

Description
RES, 31R6, 1%, 0.063W, 0402, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 31R6, 1%, 0.063W, 0402, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7614
Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7614
RES, 31R6, 1%, 0.063W, 0402, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 31R6, 1%, 0.063W, 0402, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5478
Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5478
RES, 31R6, 1%, 0.063W, 0402, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 31R6, 1%, 0.063W, 0402, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7614
Product Name Res, 31R6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers