NIC Components Corp. Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F24R9TRF

Description
RES, 24R9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 24R9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7515
Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7515
RES, 24R9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24R9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0009
Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0009
RES, 24R9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24R9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7515
Product Name Res, 24R9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details