NIC Components Corp. Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2434TRF

Description
RES, 2M43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2M43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7525
Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7525
RES, 2M43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2M43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2703
Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2703
RES, 2M43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2M43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7525
Product Name Res, 2M43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details