NIC Components Corp. Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2322TRF

Description
RES, 23K2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7505
Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7505
RES, 23K2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 23K2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0005
Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0005
RES, 23K2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 23K2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7505
Product Name Res, 23K2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details