NIC Components Corp. Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2212TRF

Description
RES, 22K1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7492
Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7492
RES, 22K1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22K1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9997
Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9997
RES, 22K1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22K1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7492
Product Name Res, 22K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details