NIC Components Corp. Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2210TRF

Description
RES, 221R, 1%, 0.063W, 0402, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 221R, 1%, 0.063W, 0402, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7490
Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7490
RES, 221R, 1%, 0.063W, 0402, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 221R, 1%, 0.063W, 0402, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9996
Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9996
RES, 221R, 1%, 0.063W, 0402, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 221R, 1%, 0.063W, 0402, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7490
Product Name Res, 221R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details