NIC Components Corp. Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1R00TRF

Description
RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7237
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7237
RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9848
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9848
RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7237
Product Name Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers