NIC Components Corp. Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1961TRF

Description
RES, 1K96, 1%, 0.063W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 1%, 0.063W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2659
Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2659
RES, 1K96, 1%, 0.063W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K96, 1%, 0.063W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7433
Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7433
RES, 1K96, 1%, 0.063W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K96, 1%, 0.063W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2659
Product Name Res, 1K96, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details