NIC Components Corp. Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1872TRF

Description
RES, 18K7, 1%, 0.063W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 18K7, 1%, 0.063W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7422
Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7422
RES, 18K7, 1%, 0.063W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 18K7, 1%, 0.063W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9962
Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9962
RES, 18K7, 1%, 0.063W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 18K7, 1%, 0.063W, 0402, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7422
Product Name Res, 18K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details