NIC Components Corp. Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1603TRF

Description
RES, 160K, 1%, 0.063W, 0402, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 160K, 1%, 0.063W, 0402, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9940
Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9940
RES, 160K, 1%, 0.063W, 0402, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 160K, 1%, 0.063W, 0402, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7378
Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7378
RES, 160K, 1%, 0.063W, 0402, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 160K, 1%, 0.063W, 0402, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9940
Product Name Res, 160K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details