The Res, 1K47, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 1.47 kΩ with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 62.5 mW, suitable for low-power applications, and it operates within a temperature range of -55°C to +155°C. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. The 0402 package size allows for compact circuit layouts, and the thick film technology provides durability and stability. This product is ideal for engineers looking for a reliable resistor for their projects.
RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm;
RES, 1K47, 1%, 0.063W, 0402, THICK FILM; Resistance:1.47kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH2621 |
| Product Name | Res, 1K47, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |