NIC Components Corp. Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1240TRF

Description
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7305
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7305
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9901
Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9901
RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 124R, 1%, 0.063W, 0402, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7305
Product Name Res, 124R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers