NIC Components Corp. Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1133TRF

Description
RES, 113K, 1%, 0.063W, 0402, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 113K, 1%, 0.063W, 0402, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2586
Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2586
RES, 113K, 1%, 0.063W, 0402, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 113K, 1%, 0.063W, 0402, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7278
Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7278
RES, 113K, 1%, 0.063W, 0402, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 113K, 1%, 0.063W, 0402, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2586
Product Name Res, 113K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details