NIC Components Corp. Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1103TRF

Description
RES, 110K, 1%, 0.063W, 0402, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 1%, 0.063W, 0402, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9888
Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9888
RES, 110K, 1%, 0.063W, 0402, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 110K, 1%, 0.063W, 0402, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7273
Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7273
RES, 110K, 1%, 0.063W, 0402, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 110K, 1%, 0.063W, 0402, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9888
Product Name Res, 110K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details