NIC Components Corp. Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F1072TRF

Description
RES, 10K7, 1%, 0.063W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 10K7, 1%, 0.063W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 10K7, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 10.7 kΩ and a tolerance of ±1%. It has a power rating of 62.5 mW and is housed in a compact 0402 case size, which measures approximately 1.0 mm x 0.5 mm. This resistor is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring reliable performance in a small footprint, making it ideal for various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 10K7, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 10.7 kΩ and a tolerance of ±1%. It has a power rating of 62.5 mW and is housed in a compact 0402 case size, which measures approximately 1.0 mm x 0.5 mm. This resistor is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring reliable performance in a small footprint, making it ideal for various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5462
Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5462
RES, 10K7, 1%, 0.063W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 10K7, 1%, 0.063W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9880
Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9880
RES, 10K7, 1%, 0.063W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 10K7, 1%, 0.063W, 0402, THICK FILM; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0402 10.7K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R - 10881-NRC04F1072TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 10.7K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
10881-NRC04F1072TRF
Res Thick Film 0402 10.7K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R 10881-NRC04F1072TRF
Res Thick Film 0402 10.7K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 10.7K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 08AH5462 10881-NRC04F1072TRF
Product Name Res, 10K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components Res Thick Film 0402 10.7K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 10700 ohms 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details