NIC Components Corp. Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J683TRF

Description
RES, 68K, 5%, 0.05W, 0201, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 0.05W, 0201, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5408
Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5408
RES, 68K, 5%, 0.05W, 0201, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K, 5%, 0.05W, 0201, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2543
Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2543
RES, 68K, 5%, 0.05W, 0201, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K, 5%, 0.05W, 0201, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5408
Product Name Res, 68K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details