NIC Components Corp. Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J620TRF

Description
RES, 62R, 5%, 0.05W, 0201, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 5%, 0.05W, 0201, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5399
Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5399
RES, 62R, 5%, 0.05W, 0201, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 62R, 5%, 0.05W, 0201, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2539
Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2539
RES, 62R, 5%, 0.05W, 0201, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 62R, 5%, 0.05W, 0201, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5399
Product Name Res, 62R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details