NIC Components Corp. Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J512TRF

Description
RES, 5K1, 5%, 0.05W, 0201, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 5%, 0.05W, 0201, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5387
Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5387
RES, 5K1, 5%, 0.05W, 0201, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 5K1, 5%, 0.05W, 0201, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9824
Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9824
RES, 5K1, 5%, 0.05W, 0201, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 5K1, 5%, 0.05W, 0201, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5387
Product Name Res, 5K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details