NIC Components Corp. Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J362TRF

Description
RES, 3K6, 5%, 0.05W, 0201, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 5%, 0.05W, 0201, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2521
Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2521
RES, 3K6, 5%, 0.05W, 0201, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K6, 5%, 0.05W, 0201, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5360
Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5360
RES, 3K6, 5%, 0.05W, 0201, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K6, 5%, 0.05W, 0201, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2521
Product Name Res, 3K6, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details