NIC Components Corp. Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J302TRF

Description
RES, 3K, 5%, 0.05W, 0201, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 3K, 5%, 0.05W, 0201, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2515
Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2515
RES, 3K, 5%, 0.05W, 0201, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 3K, 5%, 0.05W, 0201, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5348
Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5348
RES, 3K, 5%, 0.05W, 0201, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 3K, 5%, 0.05W, 0201, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2515
Product Name Res, 3K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details