NIC Components Corp. Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J220TRF

Description
RES, 22R, 5%, 0.05W, 0201, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 5%, 0.05W, 0201, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5326
Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5326
RES, 22R, 5%, 0.05W, 0201, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22R, 5%, 0.05W, 0201, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2508
Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2508
RES, 22R, 5%, 0.05W, 0201, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22R, 5%, 0.05W, 0201, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5326
Product Name Res, 22R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers