NIC Components Corp. Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J152TRF

Description
RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9783
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9783
RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5303
Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5303
RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K5, 5%, 0.05W, 0201, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9783
Product Name Res, 1K5, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details