NIC Components Corp. Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J133TRF

Description
RES, 13K, 5%, 0.05W, 0201, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 5%, 0.05W, 0201, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5297
Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5297
RES, 13K, 5%, 0.05W, 0201, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 13K, 5%, 0.05W, 0201, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9779
Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9779
RES, 13K, 5%, 0.05W, 0201, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 13K, 5%, 0.05W, 0201, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5297
Product Name Res, 13K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details