NIC Components Corp. Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J131TRF

Description
RES, 130R, 5%, 0.05W, 0201, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 130R, 5%, 0.05W, 0201, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 130R, 5%, 0.05W, 0201, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 130 ohms with a tolerance of ±5%, making it suitable for various circuit designs where moderate precision is acceptable. The power rating is 50mW, and it can handle a maximum working voltage of 25V. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The 0201 package size is compact, making it ideal for space-constrained applications. The thick film technology used in its construction provides durability and reliability in performance.

Datasheet Summary
Powered by GS/AI

The Res, 130R, 5%, 0.05W, 0201, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 130 ohms with a tolerance of ±5%, making it suitable for various circuit designs where moderate precision is acceptable. The power rating is 50mW, and it can handle a maximum working voltage of 25V. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The 0201 package size is compact, making it ideal for space-constrained applications. The thick film technology used in its construction provides durability and reliability in performance.

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5295
Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5295
RES, 130R, 5%, 0.05W, 0201, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 130R, 5%, 0.05W, 0201, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2492
Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2492
RES, 130R, 5%, 0.05W, 0201, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 130R, 5%, 0.05W, 0201, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5295
Product Name Res, 130R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers