NIC Components Corp. Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J122TRF

Description
RES, 1K2, 5%, 0.05W, 0201, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 5%, 0.05W, 0201, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2489
Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2489
RES, 1K2, 5%, 0.05W, 0201, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K2, 5%, 0.05W, 0201, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5290
Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5290
RES, 1K2, 5%, 0.05W, 0201, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K2, 5%, 0.05W, 0201, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2489
Product Name Res, 1K2, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details