NIC Components Corp. Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J121TRF

Description
RES, 120R, 5%, 0.05W, 0201, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 5%, 0.05W, 0201, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5289
Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5289
RES, 120R, 5%, 0.05W, 0201, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 120R, 5%, 0.05W, 0201, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9775
Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9775
RES, 120R, 5%, 0.05W, 0201, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 120R, 5%, 0.05W, 0201, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5289
Product Name Res, 120R, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details