NIC Components Corp. Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02J112TRF

Description
RES, 1K1, 5%, 0.05W, 0201, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 5%, 0.05W, 0201, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5284
Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5284
RES, 1K1, 5%, 0.05W, 0201, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K1, 5%, 0.05W, 0201, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2486
Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2486
RES, 1K1, 5%, 0.05W, 0201, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K1, 5%, 0.05W, 0201, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5284
Product Name Res, 1K1, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details