NIC Components Corp. Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F9760TRF

Description
RES, 976R, 1%, 0.05W, 0201, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 976R, 1%, 0.05W, 0201, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2475
Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2475
RES, 976R, 1%, 0.05W, 0201, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 976R, 1%, 0.05W, 0201, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5271
Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5271
RES, 976R, 1%, 0.05W, 0201, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 976R, 1%, 0.05W, 0201, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2475
Product Name Res, 976R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers