The NRC02 series thick film chip resistor, specifically the part number 08AH5211, features a resistance value of 75 kΩ with a tolerance of ±1%. It has a power rating of 0.05 W and is housed in a compact 0201 case size. The maximum working voltage for this resistor is 25 V, and it is suitable for applications requiring a robust and reliable component. The resistor is AEC-Q200 qualified (except for the 01005 case size) and is RoHS compliant, ensuring it meets environmental standards. The construction includes a glass overcoat for enhanced mechanical strength and longevity, and it is compatible with both flow and reflow soldering processes. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.
RES, 75K, 1%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
RES, 75K, 1%, 0.05W, 0201, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH5211 |
| Product Name | Res, 75K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |
| Resistance Range | 75000 ohms |