NIC Components Corp. Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F6652TRF

Description
RES, 66K5, 1%, 0.05W, 0201, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 1%, 0.05W, 0201, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5184
Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5184
RES, 66K5, 1%, 0.05W, 0201, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 66K5, 1%, 0.05W, 0201, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9737
Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9737
RES, 66K5, 1%, 0.05W, 0201, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 66K5, 1%, 0.05W, 0201, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5184
Product Name Res, 66K5, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details