NIC Components Corp. Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F51R0TRF

Description
RES, 51R, 1%, 0.05W, 0201, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 1%, 0.05W, 0201, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9699
Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9699
RES, 51R, 1%, 0.05W, 0201, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 51R, 1%, 0.05W, 0201, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5119
Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5119
RES, 51R, 1%, 0.05W, 0201, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 51R, 1%, 0.05W, 0201, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9699
Product Name Res, 51R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details