NIC Components Corp. Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F4991TRF

Description
RES, 4K99, 1%, 0.05W, 0201, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 1%, 0.05W, 0201, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5116
Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5116
RES, 4K99, 1%, 0.05W, 0201, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K99, 1%, 0.05W, 0201, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9697
Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9697
RES, 4K99, 1%, 0.05W, 0201, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 4K99, 1%, 0.05W, 0201, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5116
Product Name Res, 4K99, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details