NIC Components Corp. Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F4022TRF

Description
RES, 40K2, 1%, 0.05W, 0201, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 1%, 0.05W, 0201, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2377
Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2377
RES, 40K2, 1%, 0.05W, 0201, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 40K2, 1%, 0.05W, 0201, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5067
Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5067
RES, 40K2, 1%, 0.05W, 0201, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 40K2, 1%, 0.05W, 0201, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2377
Product Name Res, 40K2, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details