NIC Components Corp. Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F33R0TRF

Description
RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2352
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2352
RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5013
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5013
RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2352
Product Name Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details