NIC Components Corp. Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F3301TRF

Description
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9644
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9644
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5016
Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5016
RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K3, 1%, 0.05W, 0201, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH9644
Product Name Res, 3K3, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers