NIC Components Corp. Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2803TRF

Description
RES, 280K, 1%, 0.05W, 0201, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 280K, 1%, 0.05W, 0201, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4979
Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4979
RES, 280K, 1%, 0.05W, 0201, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 280K, 1%, 0.05W, 0201, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 07AH9626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
07AH9626
Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 07AH9626
RES, 280K, 1%, 0.05W, 0201, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 280K, 1%, 0.05W, 0201, THICK FILM; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4979
Product Name Res, 280K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers