NIC Components Corp. Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2700TRF

Description
RES, 270R, 1%, 0.05W, 0201, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 1%, 0.05W, 0201, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2334
Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2334
RES, 270R, 1%, 0.05W, 0201, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 270R, 1%, 0.05W, 0201, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4965
Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4965
RES, 270R, 1%, 0.05W, 0201, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 270R, 1%, 0.05W, 0201, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2334
Product Name Res, 270R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers