NIC Components Corp. Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F2003TRF

Description
RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4897
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4897
RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2305
Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2305
RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 200K, 1%, 0.05W, 0201, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4897
Product Name Res, 200K, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details