NIC Components Corp. Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components NRC02F18R0TRF

Description
RES, 18R, 1%, 0.05W, 0201, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 1%, 0.05W, 0201, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH4868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH4868
Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH4868
RES, 18R, 1%, 0.05W, 0201, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 18R, 1%, 0.05W, 0201, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2290
Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2290
RES, 18R, 1%, 0.05W, 0201, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 18R, 1%, 0.05W, 0201, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4868
Product Name Res, 18R, 1%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details