NIC Components Corp. Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC-AS50F3160TRF

Description
RES, 316R, 1%, 0.75W, 2010, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 316R, 1%, 0.75W, 2010, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 52AH3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
52AH3334
Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 52AH3334
RES, 316R, 1%, 0.75W, 2010, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 316R, 1%, 0.75W, 2010, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 52AH3335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
52AH3335
Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 52AH3335
RES, 316R, 1%, 0.75W, 2010, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 316R, 1%, 0.75W, 2010, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3334
Product Name Res, 316R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details