NIC Components Corp. Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC-AS25J160TRF

Description
RES, 16R, 5%, 0.33W, 1210, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, 16R, 5%, 0.33W, 1210, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 16R, 5%, 0.33W, 1210, Thick Film resistor from NIC Components is designed for high reliability applications in harsh environments. It features a resistance value of 16 ohms with a tolerance of ±5% and a power rating of 0.33W. The maximum working voltage is rated at 200V, and it is capable of withstanding overload voltages up to 400V. This resistor is RoHS compliant and suitable for automatic mounting as it is available in tape and reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. Additionally, it is sulfur resistant, which enhances its durability in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Res, 16R, 5%, 0.33W, 1210, Thick Film resistor from NIC Components is designed for high reliability applications in harsh environments. It features a resistance value of 16 ohms with a tolerance of ±5% and a power rating of 0.33W. The maximum working voltage is rated at 200V, and it is capable of withstanding overload voltages up to 400V. This resistor is RoHS compliant and suitable for automatic mounting as it is available in tape and reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. Additionally, it is sulfur resistant, which enhances its durability in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 52AH3331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
52AH3331
Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 52AH3331
RES, 16R, 5%, 0.33W, 1210, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 16R, 5%, 0.33W, 1210, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 52AH3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
52AH3330
Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 52AH3330
RES, 16R, 5%, 0.33W, 1210, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 16R, 5%, 0.33W, 1210, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3331
Product Name Res, 16R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 158503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details