NIC Components Corp. Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F3923TRF

Description
RES, 392K, 1%, 0.25W, 1206, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 392K, 1%, 0.25W, 1206, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3287
Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3287
RES, 392K, 1%, 0.25W, 1206, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 392K, 1%, 0.25W, 1206, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3286
Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3286
RES, 392K, 1%, 0.25W, 1206, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 392K, 1%, 0.25W, 1206, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3287
Product Name Res, 392K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details